Power Field-Effect Transistor, 3.3A, 62V, 0.11ohm, 2-Element, N-Channel, MOSFET
MOSFET 2N-CH 62V 3.3A 8SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | FDSS2407S_B82086 | FDSS2407S_B82086 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |