onsemi MOSFETs FDS9926A

Description
MOSFET N-Channel 20V 6.5A SOIC8
Request a Quote Datasheet
Description
MOSFET N-Channel 20V 6.5A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710769 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710769
MOSFETs 6710769
MOSFET N-Channel 20V 6.5A SOIC8

MOSFET N-Channel 20V 6.5A SOIC8

Supplier's Site
MOSFETs - 6710769P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710769P
MOSFETs 6710769P
MOSFET N-Channel 20V 6.5A SOIC8

MOSFET N-Channel 20V 6.5A SOIC8

Supplier's Site
MOSFETs - 1662631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662631
MOSFETs 1662631
MOSFET N-Channel 20V 6.5A SOIC8

MOSFET N-Channel 20V 6.5A SOIC8

Supplier's Site
FET, MOSFET Arrays - FDS9926ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9926ADKR-ND
FET, MOSFET Arrays FDS9926ADKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS9926ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9926ACT-ND
FET, MOSFET Arrays FDS9926ACT-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS9926ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS9926ATR-ND
FET, MOSFET Arrays FDS9926ATR-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 6.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9926A - 007652-FDS9926A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9926A
007652-FDS9926A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9926A 007652-FDS9926A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007652-FDS9926A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: FDS9926A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 650pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V Alternative Parts (Cross-Reference): TSM9926DCS; SI7904BDN-T1-GE3; Si7904BDN-T1-E3; Introduction Date: February 18, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007652-FDS9926A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS9926A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 650pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V
Alternative Parts (Cross-Reference): TSM9926DCS; SI7904BDN-T1-GE3; Si7904BDN-T1-E3;
Introduction Date: February 18, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
2.5V MOSFET Transistor
2088-FDS9926A
2.5V MOSFET Transistor 2088-FDS9926A
MOSFETs SO-8 SGL N-CH 2.5V Product overview: FDS9926A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9926A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 SGL N-CH 2.5V Product overview: FDS9926A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS9926A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS9926A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS9926A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS9926A
MOSFET 2N-CH 20V 6.5A 8SOIC

MOSFET 2N-CH 20V 6.5A 8SOIC

Supplier's Site
Mosfet, 20V, Soic; Transistor Polarity Onsemi - 78K5951 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 20V, Soic; Transistor Polarity Onsemi
78K5951
Mosfet, 20V, Soic; Transistor Polarity Onsemi 78K5951
MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2082
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2082
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 6.5 A, 20 V, 0.025 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi - 58M6643 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 6.5 A, 20 V, 0.025 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi
58M6643
Dual Mosfet, Dual N Channel, 6.5 A, 20 V, 0.025 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi 58M6643
Dual MOSFET, Dual N Channel, 6.5 A, 20 V, 0.025 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 6.5 A, 20 V, 0.025 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS9926A
MOSFET FDS9926A
MOSFET SO-8 SGL N-CH 2.5V

MOSFET SO-8 SGL N-CH 2.5V

Buy Now Datasheet
FET, MOSFET Arrays - FDS9926A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS9926A
FET, MOSFET Arrays FDS9926A
MOSFET 2N-CH 20V 6.5A 8SOIC

MOSFET 2N-CH 20V 6.5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710769 6710769P FDS9926ADKR-ND 007652-FDS9926A 2088-FDS9926A FDS9926A 78K5951 58M6643 FDS9926A FDS9926A
Product Name MOSFETs MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS9926A 2.5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 20V, Soic; Transistor Polarity Onsemi Dual Mosfet, Dual N Channel, 6.5 A, 20 V, 0.025 Ohm, 4.5 V, 1 V Rohs Compliant Onsemi MOSFET FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Reel TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Number of units in IC 2
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products