MOSFETs 30V N-Channel PowerTrench MOSFET Product overview: FDS8978 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8978 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016206-FDS8978
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS8978
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1270pF @ 15V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): UPA2755GR-E2; AF4920NSA; AP6982GM-HF; UPA2755GR-E1;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Mosfet Array 2 N-Channel (Dual) 30V 7.5A 1.6W Surface Mount 8-SOIC
MOSFET 2N-CH 30V 7.5A 8SOIC
MOSFET, DUAL N CH, 30V, 7.5A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 30V 7.5A 8SOIC
MOSFET 30V N-Channel PowerTrench MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS8978 | 016206-FDS8978 | FDS8978TR-ND | FDS8978 | 31Y1412 | FDS8978 | FDS8978 |
| Product Name | N-Channel 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8978 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N Ch, 30V, 7.5A, Soic-8; Transistor Polarity Onsemi | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 1.6 milliwatts | 1600 milliwatts | |||||
| Package Type | Reel | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |