Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 096802-FDS8958A_F085
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 575pF @ 15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
MOSFET N/P-CH 30V 7A/5A 8SOIC Product overview: FDS8958A_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS8958A_F085 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 096802-FDS8958A_F085 | 285-FDS8958A_F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8958A_F085 | 30V 7A 5A MOSFET Transistor |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 900 milliwatts | 900 milliwatts |