onsemi 30V 6A MOSFET Transistor FDS8936A

Description
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDS8936A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
289-FDS8936A
30V 6A MOSFET Transistor 289-FDS8936A
MOSFET 2N-CH 30V 6A 8SOIC Product overview: FDS8936A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8936A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6A 8SOIC Product overview: FDS8936A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS8936A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 263426-FDS8936A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
263426-FDS8936A
Discrete Semiconductor Products 263426-FDS8936A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263426-FDS8936A Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 263426-FDS8936A
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8 - 17292-FDS8936A - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8
17292-FDS8936A
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8 17292-FDS8936A
Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8

Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS8936A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS8936A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS8936A
MOSFET 2N-CH 30V 6A 8SOIC

MOSFET 2N-CH 30V 6A 8SOIC

Supplier's Site
MOSFET SO-8 DUAL N-CH 30V - FDS8936A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET SO-8 DUAL N-CH 30V
FDS8936A
MOSFET SO-8 DUAL N-CH 30V FDS8936A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS8936A 289-FDS8936A 263426-FDS8936A 17292-FDS8936A FDS8936A FDS8936A
Product Name 30V 6A MOSFET Transistor Discrete Semiconductor Products Power Field-Effect Transistor, 6A I(D), 30V, 0.028ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SOIC-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET SO-8 DUAL N-CH 30V
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data