MOSFET N-CH 30V 23A 8-SOIC Product overview: FDS7088N7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS7088N7 can be used for catalog matching and distributor lookup.
N-Channel 30V 23A (Ta) 3W (Ta) Surface Mount 8-SO
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102391-FDS7088N7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 48nC @ 5V
Max Input Capacitance: 3845pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 23A I(D), 30V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET N-CH 30V 23A 8SO
MOSFET N-CH 30V 23A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDS7088N7 | FDS7088N7TR-ND | 102391-FDS7088N7 | FDS7088N7 | FDS7088N7 | FDS7088N7 | FDS7088N7 |
| Product Name | 30V 23A SOIC MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS7088N7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOT3; 8-SO | DIP8 | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | 8-SOIC (0.154", 3.90mm Width) | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts |