Dual N-Ch JFET 30V 3.5A 90mR SOIC SM Product overview: FDS6961A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 3.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6961A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016181-FDS6961A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS6961A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4nC @ 5V
Max Input Capacitance: 220pF @ 15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): PHN210T,118; PHN210T; PHN210,118; PHN210T/R;
Introduction Date: April 27, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 900mW Surface Mount 8-SOIC
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET 2N-CH 30V 3.5A 8SOIC
MOSFET 2N-CH 30V 3.5A 8SOIC
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.09ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-FDS6961A | 016181-FDS6961A | FDS6961ATR-ND | FDS6961A | FDS6961A | FDS6961A | FDS6961A | 72K8459 |
| Product Name | Dual 30V 3.5A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6961A | FET, MOSFET Arrays | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel; 2 N-Channel (Dual) | N-Channel | |||
| PD | 2000 milliwatts | 900 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 |