onsemi MOSFET Transistor FDS6898A

Description
MOSFETs SO-8 Product overview: FDS6898A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6898A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SO-8 Product overview: FDS6898A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6898A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
2088-FDS6898A
MOSFET Transistor 2088-FDS6898A
MOSFETs SO-8 Product overview: FDS6898A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6898A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 Product overview: FDS6898A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6898A can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDS6898ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6898ATR-ND
FET, MOSFET Arrays FDS6898ATR-ND
Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6898ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6898ADKR-ND
FET, MOSFET Arrays FDS6898ADKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6898ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6898ACT-ND
FET, MOSFET Arrays FDS6898ACT-ND
Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 9.4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6898A - 016174-FDS6898A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6898A
016174-FDS6898A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6898A 016174-FDS6898A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016174-FDS6898A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1821pF @ 10V Maximum Rds On at Id,Vgs: 14 mOhm @ 9.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016174-FDS6898A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1821pF @ 10V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N-CHANNEL, Si, POWER, MOSFET, SO8 - FDS6898A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
N-CHANNEL, Si, POWER, MOSFET, SO8
FDS6898A
N-CHANNEL, Si, POWER, MOSFET, SO8 FDS6898A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6898A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6898A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6898A
MOSFET 2N-CH 20V 9.4A 8SOIC

MOSFET 2N-CH 20V 9.4A 8SOIC

Supplier's Site
FET, MOSFET Arrays - FDS6898A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6898A
FET, MOSFET Arrays FDS6898A
MOSFET 2N-CH 20V 9.4A 8SOIC

MOSFET 2N-CH 20V 9.4A 8SOIC

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi - 82C2573 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi
82C2573
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi 82C2573
DUAL N CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.4A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.4A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Transistor Polarity Onsemi - 54K3604 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
54K3604
Mosfet, Full Reel; Transistor Polarity Onsemi 54K3604
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.4A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9.4A; On Resistance Rds(on):0.01ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDS6898A
Triode/MOS Tube/Transistor >> MOSFETs FDS6898A
20V 9.4A 900mW 14mΩ@9.4A,4.5V 1.5V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

20V 9.4A 900mW 14mΩ@9.4A,4.5V 1.5V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS6898A
MOSFET FDS6898A
MOSFET SO-8

MOSFET SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS6898A FDS6898ATR-ND 016174-FDS6898A FDS6898A FDS6898A FDS6898A 82C2573 54K3604 FDS6898A FDS6898A
Product Name MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6898A N-CHANNEL, Si, POWER, MOSFET, SO8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi Mosfet, Full Reel; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0470 kS
PD 2 milliwatts 900 milliwatts 2000 milliwatts 900 milliwatts
Package Type Reel "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO SO-8 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers