onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6890A FDS6890A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016172-FDS6890A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2130pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016172-FDS6890A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2130pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6890A - 016172-FDS6890A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6890A
016172-FDS6890A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6890A 016172-FDS6890A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016172-FDS6890A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 2130pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016172-FDS6890A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 2130pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual 20V MOSFET Transistor
2088-FDS6890A
Dual 20V MOSFET Transistor 2088-FDS6890A
MOSFETs SO-8 DUAL N-CH 20V Product overview: FDS6890A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6890A can be used for catalog matching and distributor lookup.

MOSFETs SO-8 DUAL N-CH 20V Product overview: FDS6890A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6890A can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDS6890ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6890ATR-ND
FET, MOSFET Arrays FDS6890ATR-ND
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6890ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6890ACT-ND
FET, MOSFET Arrays FDS6890ACT-ND
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6890ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6890ADKR-ND
FET, MOSFET Arrays FDS6890ADKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 7.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - FDS6890A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6890A
FET, MOSFET Arrays FDS6890A
MOSFET 2N-CH 20V 7.5A 8SOIC

MOSFET 2N-CH 20V 7.5A 8SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6890A - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDS6890A
FET, MOSFET Arrays FDS6890A
POWER FIELD-EFFECT TRANSISTOR, 7

POWER FIELD-EFFECT TRANSISTOR, 7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS6890A
MOSFET FDS6890A
MOSFET SO-8 DUAL N-CH 20V

MOSFET SO-8 DUAL N-CH 20V

Buy Now Datasheet
Mosfet, Full Reel; Transistor Polarity Onsemi - 67R2078 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Transistor Polarity Onsemi
67R2078
Mosfet, Full Reel; Transistor Polarity Onsemi 67R2078
MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi - 78K5950 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi
78K5950
Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi 78K5950
DUAL N CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:7.5A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016172-FDS6890A 2088-FDS6890A FDS6890ATR-ND FDS6890A FDS6890A FDS6890A 67R2078 78K5950
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6890A Dual 20V MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Mosfet, Full Reel; Transistor Polarity Onsemi Dual N Channel Mosfet, 20V, Soic; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 900 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers
60 V, N-channel Trench MOSFET - BSS138AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 250000 milliamps
View Details
2 suppliers