onsemi N-Channel Dual 20V 6.7A MOSFET Transistor FDS6812A

Description
20V N-Channel Dual MOSFET SOIC, 6.7A, 22mR Rds(on) Product overview: FDS6812A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6812A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V N-Channel Dual MOSFET SOIC, 6.7A, 22mR Rds(on) Product overview: FDS6812A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6812A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 20V 6.7A MOSFET Transistor
289-FDS6812A
N-Channel Dual 20V 6.7A MOSFET Transistor 289-FDS6812A
20V N-Channel Dual MOSFET SOIC, 6.7A, 22mR Rds(on) Product overview: FDS6812A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6812A can be used for catalog matching and distributor lookup.

20V N-Channel Dual MOSFET SOIC, 6.7A, 22mR Rds(on) Product overview: FDS6812A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 6.7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS6812A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - FDS6812A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS6812A-ND
FET, MOSFET Arrays FDS6812A-ND
Mosfet Array 2 N-Channel (Dual) 20V 6.7A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 6.7A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6812A - 204128-FDS6812A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6812A
204128-FDS6812A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6812A 204128-FDS6812A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204128-FDS6812A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1082pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 6.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204128-FDS6812A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1082pF @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6812A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6812A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6812A
MOSFET 2N-CH 20V 6.7A 8SOIC

MOSFET 2N-CH 20V 6.7A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDS6812A FDS6812A-ND 204128-FDS6812A FDS6812A
Product Name N-Channel Dual 20V 6.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6812A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 900 milliwatts 900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data