N-Channel 30V 11.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 11.5A 8SOIC Product overview: FDS6680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6680 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
MOSFET N-CH 30V 11.5A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | FDS6680TR-ND | 278-FDS6680 | FDS6680 | FDS6680 |
| Product Name | Single FETs, MOSFETs | 30V 11.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |