The FDS6679 is a 30 V P-channel PowerTrench MOSFET designed for efficient DC/DC conversion and battery charging applications. It is packaged in an SO-8 case with a maximum continuous drain current of -13 A and a drain-source on-resistance of 9 mΩ at -10 V gate bias. The device supports a gate-source voltage range of ±25 V and operates from -55 °C to +175 °C. Thermal resistance is 25 °C/W junction-to-case and 50 °C/W junction-to-ambient.
FDS6679 - P-Channel PowerTrench MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDS6679AZ-G |
| Polarity | P-Channel |