Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067088-FDS6679
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 3845pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel MOSFET, 30V, 13A, 9mR, SOIC, SMT Product overview: FDS6679 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6679 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 13A 8SOIC
P CHANNEL MOSFET, -30V, 13A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
MOSFET, P CHANNEL, -30V, -13A, SOIC-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; On Resistance Rds(on):0.0073ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067088-FDS6679 | FDS6679TR-ND | 278-FDS6679 | FDS6679 | FDS6679 | 78K5942 | 29X6697 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679 | Single FETs, MOSFETs | P-Channel 30V 13A SOIC MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -30V, 13A, Soic; Channel Type Onsemi | Mosfet, P Channel, -30V, -13A, Soic-8; Transistor Polarity Onsemi |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | ||||||
| PD | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |