onsemi N-Channel 60V MOSFET Transistor FDS5351

Description
MOSFETs 60V N-Channel PowerTrench Product overview: FDS5351 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS5351 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N-Channel PowerTrench Product overview: FDS5351 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS5351 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-FDS5351
N-Channel 60V MOSFET Transistor 2088-FDS5351
MOSFETs 60V N-Channel PowerTrench Product overview: FDS5351 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS5351 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel PowerTrench Product overview: FDS5351 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS5351 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 9034178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034178
MOSFETs 9034178
MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

Supplier's Site
MOSFETs - 9034178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034178P
MOSFETs 9034178P
MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

Supplier's Site
MOSFETs - 1663360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663360
MOSFETs 1663360
MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

MOSFET N-Ch 60V 6.1A PowerTrench SOIC8

Supplier's Site
Single FETs, MOSFETs - FDS5351CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS5351CT-ND
Single FETs, MOSFETs FDS5351CT-ND
N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS5351TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS5351TR-ND
Single FETs, MOSFETs FDS5351TR-ND
N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS5351DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS5351DKR-ND
Single FETs, MOSFETs FDS5351DKR-ND
N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

N-Channel 60V 6.1A (Ta) 5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS5351 - 016146-FDS5351 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS5351
016146-FDS5351
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS5351 016146-FDS5351
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016146-FDS5351 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1310pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 6.1A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016146-FDS5351
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1310pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS5351 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS5351
Single FETs, MOSFETs FDS5351
MOSFET N-CH 60V 6.1A 8SOIC

MOSFET N-CH 60V 6.1A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS5351
MOSFET FDS5351
MOSFET 60V N-Channel PowerTrench

MOSFET 60V N-Channel PowerTrench

Buy Now Datasheet
Mosfet Transistor, N Channel, 6.1 A, 60 V, 0.0265 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 95W3180 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 6.1 A, 60 V, 0.0265 Ohm, 10 V, 2 V Rohs Compliant Onsemi
95W3180
Mosfet Transistor, N Channel, 6.1 A, 60 V, 0.0265 Ohm, 10 V, 2 V Rohs Compliant Onsemi 95W3180
MOSFET Transistor, N Channel, 6.1 A, 60 V, 0.0265 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 6.1 A, 60 V, 0.0265 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.0265Ohm, 6.1A, Soic-8; Channel Type Onsemi - 84W8868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.0265Ohm, 6.1A, Soic-8; Channel Type Onsemi
84W8868
Mosfet, N Channel, 60V, 0.0265Ohm, 6.1A, Soic-8; Channel Type Onsemi 84W8868
MOSFET, N CHANNEL, 60V, 0.0265OHM, 6.1A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.0265OHM, 6.1A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS5351 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS5351
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS5351
MOSFET N-CH 60V 6.1A 8SOIC

MOSFET N-CH 60V 6.1A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDS5351 9034178 9034178P FDS5351CT-ND 016146-FDS5351 FDS5351 FDS5351 95W3180 84W8868 FDS5351
Product Name N-Channel 60V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS5351 Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 6.1 A, 60 V, 0.0265 Ohm, 10 V, 2 V Rohs Compliant Onsemi Mosfet, N Channel, 60V, 0.0265Ohm, 6.1A, Soic-8; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 5 milliwatts 5000 milliwatts 5000 milliwatts 5000 milliwatts
Package Type Reel Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data