onsemi N-Channel 80V MOSFET Transistor FDS3572

Description
MOSFETs 80V N-Channel PowerTrench Product overview: FDS3572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 80V N-Channel PowerTrench Product overview: FDS3572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V MOSFET Transistor
2088-FDS3572
N-Channel 80V MOSFET Transistor 2088-FDS3572
MOSFETs 80V N-Channel PowerTrench Product overview: FDS3572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3572 can be used for catalog matching and distributor lookup.

MOSFETs 80V N-Channel PowerTrench Product overview: FDS3572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3572 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS3572TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3572TR-ND
Single FETs, MOSFETs FDS3572TR-ND
N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3572CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3572CT-ND
Single FETs, MOSFETs FDS3572CT-ND
N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3572DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3572DKR-ND
Single FETs, MOSFETs FDS3572DKR-ND
N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 8.9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3572 - 016133-FDS3572 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3572
016133-FDS3572
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3572 016133-FDS3572
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016133-FDS3572 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 8.9A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 1990pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 8.9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016133-FDS3572
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 8.9A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1990pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 8.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS3572
MOSFET FDS3572
MOSFET 80V N-Channel PowerTrench

MOSFET 80V N-Channel PowerTrench

Buy Now Datasheet
N Channel Mosfet, 80V, 8.9A, Soic; Transistor Polarity Onsemi - 09J6252 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 80V, 8.9A, Soic; Transistor Polarity Onsemi
09J6252
N Channel Mosfet, 80V, 8.9A, Soic; Transistor Polarity Onsemi 09J6252
N CHANNEL MOSFET, 80V, 8.9A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:8.9A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 80V, 8.9A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:8.9A; On Resistance Rds(on):0.014ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 80V, 8.9A, Soic-8; Channel Type Onsemi - 29X6694 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 8.9A, Soic-8; Channel Type Onsemi
29X6694
Mosfet, N Channel, 80V, 8.9A, Soic-8; Channel Type Onsemi 29X6694
MOSFET, N CHANNEL, 80V, 8.9A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:8.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 8.9A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:8.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 8.9 A, 80 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y1390 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 8.9 A, 80 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi
31Y1390
Mosfet Transistor, N Channel, 8.9 A, 80 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi 31Y1390
MOSFET Transistor, N Channel, 8.9 A, 80 V, 0.014 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 8.9 A, 80 V, 0.014 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS3572 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS3572
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS3572
MOSFET N-CH 80V 8.9A 8SOIC

MOSFET N-CH 80V 8.9A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDS3572 FDS3572TR-ND 016133-FDS3572 FDS3572 09J6252 29X6694 31Y1390 FDS3572
Product Name N-Channel 80V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3572 MOSFET N Channel Mosfet, 80V, 8.9A, Soic; Transistor Polarity Onsemi Mosfet, N Channel, 80V, 8.9A, Soic-8; Channel Type Onsemi Mosfet Transistor, N Channel, 8.9 A, 80 V, 0.014 Ohm, 10 V, 4 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 2.5 milliwatts 2500 milliwatts
Package Type Reel "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data