Power Field-Effect Transistor, 8.9A I(D), 80V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Win Source Part Number: 965395-FDS3572_NL
Category: Discrete Semiconductor Products>Transistors
Series: PowerTrench®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 8.9A (Ta)
Rds On (Max) @ Id, Vgs: 16mOhm @ 8.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1990 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FDS3572_NLFDS3572-NL
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFDS3572_NL,215
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: Not applicable
N-CHANNEL POWER MOSFET Product overview: FDS3572_NL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS3572_NL can be used for catalog matching and distributor lookup.
N-CHANNEL POWER MOSFET
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS3572_NL | 965395-FDS3572_NL | 278-FDS3572_NL | FDS3572_NL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | ||
| rDS(on) | 0.0160 ohms | |||
| Package Type | SOIC8 | SOT3 | Bulk | 1990 pF @ 25 V |
| QG | 41 nC |