Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099647-FDQ7238AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SO
Maximum Power Dissipation: 1.3W, 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A, 11A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 920pF @ 15V
Maximum Rds On at Id,Vgs: 13.2 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SIZ702DT-T1-GE3; FDQ7698S_NL; FDQ7244S; FDQ7238AS;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 30V 14A, 11A 1.3W, 1.1W Surface Mount 14-SOIC
Power Field-Effect Transistor
MOSFET 2N-CH 30V 14A/11A 14SOIC Product overview: FDQ7238AS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDQ7238AS can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 14A/11A 14SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 099647-FDQ7238AS | FDQ7238ASFSTR-ND | FDQ7238AS | 289-FDQ7238AS | FDQ7238AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDQ7238AS | FET, MOSFET Arrays | 30V 14A 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 1300 to 1100 milliwatts |