Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067064-FDQ7236AS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SO
Maximum Power Dissipation: 1.3W, 1.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A, 11A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 15V
Max Input Capacitance: 920pF @ 15V
Maximum Rds On at Id,Vgs: 8.7 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
30V Dual Notebook Power Supply N-Channel PowerTrench® in SO-14 Package, SO 14L NB, 2500-TAPE REEL Product overview: FDQ7236AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDQ7236AS can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 14A, 11A 1.3W, 1.1W Surface Mount 14-SOIC
MOSFET 2N-CH 30V 14A/11A 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 067064-FDQ7236AS | 289-FDQ7236AS | FDQ7236AS-ND | FDQ7236AS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDQ7236AS | N-Channel Dual 30V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 1300 to 1100 milliwatts | 1100 milliwatts |