Power Field-Effect Transistor
N-Channel 500V 5A (Tc) 39W (Tc) Through Hole TO-220F-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1173891-FDPF7N50U
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 39W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16.6nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 25V
MOSFET N-CH 500V 5A TO220F Product overview: FDPF7N50U from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF7N50U can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 5A TO220F
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDPF7N50U | FDPF7N50U-ND | 1173891-FDPF7N50U | 278-FDPF7N50U | FDPF7N50U |
| Product Name | Single FETs, MOSFETs | FETs - Single - FDPF7N50U | 500V 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts |