onsemi Single FETs, MOSFETs FDPF39N20

Description
N-Channel 200V 39A (Tc) 37W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 200V 39A (Tc) 37W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF39N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF39N20-ND
Single FETs, MOSFETs FDPF39N20-ND
N-Channel 200V 39A (Tc) 37W (Tc) Through Hole TO-220F-3

N-Channel 200V 39A (Tc) 37W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF39N20 - 067054-FDPF39N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF39N20
067054-FDPF39N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF39N20 067054-FDPF39N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067054-FDPF39N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 39A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2130pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 66 mOhm @ 19.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067054-FDPF39N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 39A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2130pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 66 mOhm @ 19.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
MOSFETs - 8063614P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063614P
MOSFETs 8063614P
MOSFET, Fairchild, FDPF39N20

MOSFET, Fairchild, FDPF39N20

Supplier's Site
MOSFETs - 8063614 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063614
MOSFETs 8063614
MOSFET, Fairchild, FDPF39N20

MOSFET, Fairchild, FDPF39N20

Supplier's Site
MOSFETs - 1454596 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454596
MOSFETs 1454596
MOSFET, Fairchild, FDPF39N20

MOSFET, Fairchild, FDPF39N20

Supplier's Site
Singapore, Singapore
200V MOSFET Transistor
2088-FDPF39N20
200V MOSFET Transistor 2088-FDPF39N20
MOSFETs 200V N-CH MOSFET Product overview: FDPF39N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF39N20 can be used for catalog matching and distributor lookup.

MOSFETs 200V N-CH MOSFET Product overview: FDPF39N20 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF39N20 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N, To-220F; Channel Type Onsemi - 61M6287 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220F; Channel Type Onsemi
61M6287
Mosfet, N, To-220F; Channel Type Onsemi 61M6287
MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:37W RoHS Compliant: Yes

MOSFET, N, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:39A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:37W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V N-CH MOSFET

MOSFET 200V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF39N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF39N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF39N20
MOSFET N-CH 200V 39A TO220F

MOSFET N-CH 200V 39A TO220F

Supplier's Site
Single FETs, MOSFETs - FDPF39N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF39N20
Single FETs, MOSFETs FDPF39N20
MOSFET N-CH 200V 39A TO220F

MOSFET N-CH 200V 39A TO220F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF39N20-ND 067054-FDPF39N20 8063614P 8063614 2088-FDPF39N20 61M6287 FDPF39N20 FDPF39N20 FDPF39N20
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF39N20 MOSFETs MOSFETs 200V MOSFET Transistor Mosfet, N, To-220F; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220 TO-220; To-220f Tube TO-3; TO-220 2130 pF @ 25 V TO-220; TO-220-3 Full Pack
V(BR)DSS 200 volts 200 volts
PD 37000 milliwatts 37 milliwatts 37000 milliwatts 37000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details