onsemi Single FETs, MOSFETs FDPF3860TYDTU

Description
N-Channel 100V 20A (Tc) 33.8W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet
Description
N-Channel 100V 20A (Tc) 33.8W (Tc) Through Hole TO-220F-3 (Y-Forming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF3860TYDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF3860TYDTU-ND
Single FETs, MOSFETs FDPF3860TYDTU-ND
N-Channel 100V 20A (Tc) 33.8W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 100V 20A (Tc) 33.8W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Singapore, Singapore
100V 20A MOSFET Transistor
278-FDPF3860TYDTU
100V 20A MOSFET Transistor 278-FDPF3860TYDTU
MOSFET N-CH 100V 20A TO-220F Product overview: FDPF3860TYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF3860TYDTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A TO-220F Product overview: FDPF3860TYDTU from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF3860TYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF3860TYDTU - 204125-FDPF3860TYDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF3860TYDTU
204125-FDPF3860TYDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF3860TYDTU 204125-FDPF3860TYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204125-FDPF3860TYDTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 (Y-Forming) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38.2 mOhm @ 5.9A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204125-FDPF3860TYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3 (Y-Forming)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38.2 mOhm @ 5.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FDPF3860TYDTU - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF3860TYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF3860TYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF3860TYDTU
MOSFET N-CH 100V 20A TO220F-3

MOSFET N-CH 100V 20A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number FDPF3860TYDTU-ND 278-FDPF3860TYDTU 204125-FDPF3860TYDTU FDPF3860TYDTU FDPF3860TYDTU
Product Name Single FETs, MOSFETs 100V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF3860TYDTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Formed Leads TO-220; SOT3; TO-220F-3 (Y-Forming) TO-220; TO-220-3 TO-220; TO-220-3 Full Pack, Formed Leads
PD 33800 milliwatts 33800 milliwatts
Unlock Full Specs
to access all available technical data