onsemi Single FETs, MOSFETs FDPF18N20FT

Description
N-Channel 200V 18A (Tc) 41W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 41W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF18N20FT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF18N20FT-ND
Single FETs, MOSFETs FDPF18N20FT-ND
N-Channel 200V 18A (Tc) 41W (Tc) Through Hole TO-220F-3

N-Channel 200V 18A (Tc) 41W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FDPF18N20FT
200V MOSFET Transistor 2088-FDPF18N20FT
MOSFETs UniFET 200V Product overview: FDPF18N20FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF18N20FT can be used for catalog matching and distributor lookup.

MOSFETs UniFET 200V Product overview: FDPF18N20FT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF18N20FT can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 200V, 18A, 150Deg C, 41W Rohs Compliant Onsemi - 54AH8653 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 18A, 150Deg C, 41W Rohs Compliant Onsemi
54AH8653
Mosfet, N-Ch, 200V, 18A, 150Deg C, 41W Rohs Compliant Onsemi 54AH8653
MOSFET, N-CH, 200V, 18A, 150DEG C, 41W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 18A, 150DEG C, 41W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF18N20FT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDPF18N20FT
Single FETs, MOSFETs FDPF18N20FT
MOSFET N-CH 200V 18A TO220F

MOSFET N-CH 200V 18A TO220F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET UniFET 200V

MOSFET UniFET 200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF18N20FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF18N20FT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF18N20FT
MOSFET N-CH 200V 18A TO220F

MOSFET N-CH 200V 18A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF18N20FT-ND 2088-FDPF18N20FT 54AH8653 FDPF18N20FT FDPF18N20FT FDPF18N20FT
Product Name Single FETs, MOSFETs 200V MOSFET Transistor Mosfet, N-Ch, 200V, 18A, 150Deg C, 41W Rohs Compliant Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Transconductance 0.0136 kS
PD 41 milliwatts 41000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products