onsemi Single FETs, MOSFETs FDPF16N50UT

Description
N-Channel 500V 15A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 15A (Tc) 38.5W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDPF16N50UT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDPF16N50UT-ND
Single FETs, MOSFETs 488-FDPF16N50UT-ND
N-Channel 500V 15A (Tc) 38.5W (Tc) Through Hole TO-220F-3

N-Channel 500V 15A (Tc) 38.5W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
500V 15A MOSFET Transistor
278-FDPF16N50UT
500V 15A MOSFET Transistor 278-FDPF16N50UT
500V 15A N-CH MOSFET TO-220FP Power Transistor Product overview: FDPF16N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50UT can be used for catalog matching and distributor lookup.

500V 15A N-CH MOSFET TO-220FP Power Transistor Product overview: FDPF16N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF16N50UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50UT - 067048-FDPF16N50UT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50UT
067048-FDPF16N50UT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50UT 067048-FDPF16N50UT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067048-FDPF16N50UT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1945pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067048-FDPF16N50UT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1945pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF16N50UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF16N50UT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF16N50UT
MOSFET N-CH 500V 15A TO220F

MOSFET N-CH 500V 15A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 15A N-Chan FRFET UniFET

MOSFET 500V 15A N-Chan FRFET UniFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-FDPF16N50UT-ND 278-FDPF16N50UT 067048-FDPF16N50UT FDPF16N50UT FDPF16N50UT
Product Name Single FETs, MOSFETs 500V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF16N50UT Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data