onsemi Drain Source Voltage Vds Onsemi FDPF12N50T.

Description
Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Operating Temperature Max:150°C; Product Range:UniFET Series; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Description
Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Operating Temperature Max:150°C; Product Range:UniFET Series; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drain Source Voltage Vds Onsemi - 60AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Drain Source Voltage Vds Onsemi
60AC9643
Drain Source Voltage Vds Onsemi 60AC9643
Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Operating Temperature Max:150°C; Product Range:UniFET Series; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Drain Source Voltage Vds:500V; Continuous Drain Current Id:11.5A; Operating Temperature Max:150°C; Product Range:UniFET Series; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 60AC9643
Product Name Drain Source Voltage Vds Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R020M1H - AIMDQ75R020M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
80 V, 1 A PNP medium power transistors - BC53PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers