onsemi Single FETs, MOSFETs FDPF085N10A

Description
N-Channel 100V 40A (Tc) 33.3W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 33.3W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF085N10A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF085N10A-ND
Single FETs, MOSFETs FDPF085N10A-ND
N-Channel 100V 40A (Tc) 33.3W (Tc) Through Hole TO-220F-3

N-Channel 100V 40A (Tc) 33.3W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDPF085N10A
N-Channel 100V MOSFET Transistor 2088-FDPF085N10A
MOSFETs 100V N-CHANNEL POWERTRENCH MOSFET Product overview: FDPF085N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF085N10A can be used for catalog matching and distributor lookup.

MOSFETs 100V N-CHANNEL POWERTRENCH MOSFET Product overview: FDPF085N10A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF085N10A can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8063573P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063573P
MOSFETs 8063573P
MOSFET, Fairchild, FDPF085N10A

MOSFET, Fairchild, FDPF085N10A

Supplier's Site
MOSFETs - 8063573 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8063573
MOSFETs 8063573
MOSFET, Fairchild, FDPF085N10A

MOSFET, Fairchild, FDPF085N10A

Supplier's Site
MOSFETs - 1454594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454594
MOSFETs 1454594
MOSFET, Fairchild, FDPF085N10A

MOSFET, Fairchild, FDPF085N10A

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF085N10A - 067039-FDPF085N10A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF085N10A
067039-FDPF085N10A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF085N10A 067039-FDPF085N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067039-FDPF085N10A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 2695pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067039-FDPF085N10A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 2695pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-CHANNEL POWERTRENCH MOSFET

MOSFET 100V N-CHANNEL POWERTRENCH MOSFET

Buy Now Datasheet
N Channel Mosfet, 100V, 40A, To-220F; Channel Type Onsemi - 54T8346 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 40A, To-220F; Channel Type Onsemi
54T8346
N Channel Mosfet, 100V, 40A, To-220F; Channel Type Onsemi 54T8346
N CHANNEL MOSFET, 100V, 40A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 40A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF085N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF085N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF085N10A
MOSFET N-CH 100V 40A TO220F

MOSFET N-CH 100V 40A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF085N10A-ND 2088-FDPF085N10A 8063573P 8063573 067039-FDPF085N10A FDPF085N10A 54T8346 FDPF085N10A
Product Name Single FETs, MOSFETs N-Channel 100V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF085N10A MOSFET N Channel Mosfet, 100V, 40A, To-220F; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; TO-220 TO-220; To-220f TO-220; SOT3; TO-220F-3 TO-3; TO-220 10V
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0760 kS
PD 33.3 milliwatts 33300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers