88A, 60V, N-Channel Power MOSFET, TO-220AB
88A, 60V, 0.0035OHM, N CHANNEL , Product overview: FDPF035N06B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 88A, 60V, 0.0035OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 88A, 60V, 0.0035OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF035N06B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173884-FDPF035N06B
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDPF035N06B | 278-FDPF035N06B | 1173884-FDPF035N06B |
| Product Name | N-Channel 88A 60V 0.0035OHM MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF035N06B | |
| Polarity | N-Channel |