30V 40A N-CH MOSFET 18mR TO-220AB Product overview: FDP6030BL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP6030BL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067027-FDP6030BL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 1160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 30V 40A (Tc) 60W (Tc) Through Hole TO-220-3
MOSFET N-CH 30V 40A TO220-3
MOSFET N-Ch PowerTrench Logic Level
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDP6030BL | 067027-FDP6030BL | FDP6030BL-ND | FDP6030BL | FDP6030BL |
| Product Name | 30V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP6030BL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 60000 milliwatts | 60000 milliwatts | |||
| TJ | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) |