onsemi 60V MOSFET Transistor FDP55N06

Description
MOSFETs SINGLE N-CH 60V ULTRAFET TRENCH Product overview: FDP55N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP55N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SINGLE N-CH 60V ULTRAFET TRENCH Product overview: FDP55N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP55N06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-FDP55N06
60V MOSFET Transistor 2088-FDP55N06
MOSFETs SINGLE N-CH 60V ULTRAFET TRENCH Product overview: FDP55N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP55N06 can be used for catalog matching and distributor lookup.

MOSFETs SINGLE N-CH 60V ULTRAFET TRENCH Product overview: FDP55N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP55N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP55N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP55N06-ND
Single FETs, MOSFETs FDP55N06-ND
N-Channel 60V 55A (Tc) 114W (Tc) Through Hole TO-220-3

N-Channel 60V 55A (Tc) 114W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP55N06 - 1038324-FDP55N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP55N06
1038324-FDP55N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP55N06 1038324-FDP55N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038324-FDP55N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 114W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1510pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038324-FDP55N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1510pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 27.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDP55N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP55N06
Single FETs, MOSFETs FDP55N06
MOSFET N-CH 60V 55A TO220-3

MOSFET N-CH 60V 55A TO220-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 55 A, 60 V, 0.018 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 95W3177 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 55 A, 60 V, 0.018 Ohm, 10 V, 2 V Rohs Compliant Onsemi
95W3177
Mosfet Transistor, N Channel, 55 A, 60 V, 0.018 Ohm, 10 V, 2 V Rohs Compliant Onsemi 95W3177
MOSFET Transistor, N Channel, 55 A, 60 V, 0.018 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 55 A, 60 V, 0.018 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.018Ohm, 55A, To-220-3; Transistor Polarity Onsemi - 86K1373 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.018Ohm, 55A, To-220-3; Transistor Polarity Onsemi
86K1373
Mosfet, N Channel, 60V, 0.018Ohm, 55A, To-220-3; Transistor Polarity Onsemi 86K1373
MOSFET, N CHANNEL, 60V, 0.018OHM, 55A, TO-220-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Through Hole; Threshold Voltage Vgs:2VRoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.018OHM, 55A, TO-220-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:55A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Through Hole; Threshold Voltage Vgs:2VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP55N06
MOSFET FDP55N06
MOSFET SINGLE N-CH 150V ULTRAFET TRENCH

MOSFET SINGLE N-CH 150V ULTRAFET TRENCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP55N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP55N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP55N06
MOSFET N-CH 60V 55A TO220-3

MOSFET N-CH 60V 55A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDP55N06 FDP55N06-ND 1038324-FDP55N06 FDP55N06 95W3177 86K1373 FDP55N06 FDP55N06
Product Name 60V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP55N06 Single FETs, MOSFETs Mosfet Transistor, N Channel, 55 A, 60 V, 0.018 Ohm, 10 V, 2 V Rohs Compliant Onsemi Mosfet, N Channel, 60V, 0.018Ohm, 55A, To-220-3; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0330 kS
PD 114 milliwatts 114000 milliwatts 114000 milliwatts
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers