onsemi Single FETs, MOSFETs FDP5500

Description
N-Channel 55V 80A (Tc) 375W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 80A (Tc) 375W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP5500-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP5500-ND
Single FETs, MOSFETs FDP5500-ND
N-Channel 55V 80A (Tc) 375W (Tc) Through Hole TO-220-3

N-Channel 55V 80A (Tc) 375W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 55V 80A MOSFET Transistor
278-FDP5500
N-Channel 55V 80A MOSFET Transistor 278-FDP5500
N CHANNEL ULTRAFET 55V, 80A, 7M Product overview: FDP5500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5500 can be used for catalog matching and distributor lookup.

N CHANNEL ULTRAFET 55V, 80A, 7M Product overview: FDP5500 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP5500 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - FDP5500 - 1173876-FDP5500 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDP5500
1173876-FDP5500
FETs - Single - FDP5500 1173876-FDP5500
Manufacturer: ON Semiconductor Win Source Part Number: 1173876-FDP5500 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 375W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 7mOhm at 80A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 269nC at 20V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173876-FDP5500
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 375W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 7mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 269nC at 20V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3565pF at 25V

Buy Now
 - FDP5500 - Rochester Electronics
Newburyport, MA, United States
N-Channel UltraFET Power MOSFET 55V, 80A, 7m??

N-Channel UltraFET Power MOSFET 55V, 80A, 7m??

Supplier's Site Datasheet
MOSFET N-CH 55V 80A TO-220AB - 598-FDP5500 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 80A TO-220AB
598-FDP5500
MOSFET N-CH 55V 80A TO-220AB 598-FDP5500
MOSFET N-CH 55V 80A TO-220AB

MOSFET N-CH 55V 80A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP5500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP5500
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP5500
N CHANNEL ULTRAFET 55V, 80A, 7M

N CHANNEL ULTRAFET 55V, 80A, 7M

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP5500-ND 278-FDP5500 1173876-FDP5500 FDP5500 598-FDP5500 FDP5500
Product Name Single FETs, MOSFETs N-Channel 55V 80A MOSFET Transistor FETs - Single - FDP5500 MOSFET N-CH 55V 80A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 375000 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data