onsemi MOSFETs FDP4D5N10C

Description
FET 100V 4.5 MOHM
Request a Quote Datasheet
Description
FET 100V 4.5 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1811859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811859
MOSFETs 1811859
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
MOSFETs - 1811903 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811903
MOSFETs 1811903
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
MOSFETs - 1811903P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1811903P
MOSFETs 1811903P
FET 100V 4.5 MOHM

FET 100V 4.5 MOHM

Supplier's Site
Single FETs, MOSFETs - FDP4D5N10C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP4D5N10C-ND
Single FETs, MOSFETs FDP4D5N10C-ND
N-Channel 100V 128A (Tc) 2.4W (Ta), 150W (Tc) Through Hole TO-220-3

N-Channel 100V 128A (Tc) 2.4W (Ta), 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 128A MOSFET Transistor
278-FDP4D5N10C
N-Channel 100V 128A MOSFET Transistor 278-FDP4D5N10C
N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 128A, 4.5mΩ N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 128A, 4.5mΩ, 800-TUBE Product overview: FDP4D5N10C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4D5N10C can be used for catalog matching and distributor lookup.

N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 128A, 4.5mΩ N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 128A, 4.5mΩ, 800-TUBE Product overview: FDP4D5N10C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 128A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 128A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP4D5N10C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4D5N10C - 919055-FDP4D5N10C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4D5N10C
919055-FDP4D5N10C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4D5N10C 919055-FDP4D5N10C
Manufacturer: ON Semiconductor Win Source Part Number: 919055-FDP4D5N10C Series: PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 128A (Tc) 2.4W (Ta), 150W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FDP4D5 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919055-FDP4D5N10C
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 128A (Tc) 2.4W (Ta), 150W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FDP4D5
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP4D5N10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP4D5N10C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP4D5N10C
MOSFET N-CH 100V 128A TO220-3

MOSFET N-CH 100V 128A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 100V 128A 4.5 mOhm

MOSFET FET 100V 128A 4.5 mOhm

Buy Now Datasheet
Mosfet, N-Ch, 100V, 128A, To-220; Channel Type Onsemi - 65AC4707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 128A, To-220; Channel Type Onsemi
65AC4707
Mosfet, N-Ch, 100V, 128A, To-220; Channel Type Onsemi 65AC4707
MOSFET, N-CH, 100V, 128A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 128A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:128A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1811859 1811903P FDP4D5N10C-ND 278-FDP4D5N10C 919055-FDP4D5N10C FDP4D5N10C FDP4D5N10C 65AC4707
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 100V 128A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP4D5N10C Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 128A, To-220; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers