onsemi Channel Type Onsemi FDP3682.

Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:95W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:95W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 15AC2933 is an N-Channel PowerTrench® MOSFET with a maximum drain-source voltage of 100 V and a continuous drain current rating of 32 A. It features a low on-resistance of 36 mΩ at a gate-source voltage of 10 V, which contributes to efficient power management in various applications. The device is suitable for use in micro solar inverters, motor drives, uninterruptible power supplies, battery protection circuits, and synchronous rectification. It has a power dissipation capability of 95 W and operates within a temperature range of -55°C to 175°C. The MOSFET is available in both TO-220 and TO-263 packages, making it versatile for different mounting requirements. The device also exhibits low gate charge characteristics, with a total gate charge of 18.5 nC, enhancing its performance in fast-switching applications.

Datasheet Summary
Powered by GS/AI

The 15AC2933 is an N-Channel PowerTrench® MOSFET with a maximum drain-source voltage of 100 V and a continuous drain current rating of 32 A. It features a low on-resistance of 36 mΩ at a gate-source voltage of 10 V, which contributes to efficient power management in various applications. The device is suitable for use in micro solar inverters, motor drives, uninterruptible power supplies, battery protection circuits, and synchronous rectification. It has a power dissipation capability of 95 W and operates within a temperature range of -55°C to 175°C. The MOSFET is available in both TO-220 and TO-263 packages, making it versatile for different mounting requirements. The device also exhibits low gate charge characteristics, with a total gate charge of 18.5 nC, enhancing its performance in fast-switching applications.

Suppliers

Company
Product
Description
Supplier Links
Channel Type Onsemi - 15AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Onsemi
15AC2933
Channel Type Onsemi 15AC2933
Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:95W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:95W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC2933
Product Name Channel Type Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
IGBT - 119337019 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details