onsemi Single FETs, MOSFETs FDP2670

Description
N-Channel 200V 19A (Ta) 93W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 19A (Ta) 93W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP2670-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP2670-ND
Single FETs, MOSFETs FDP2670-ND
N-Channel 200V 19A (Ta) 93W (Tc) Through Hole TO-220-3

N-Channel 200V 19A (Ta) 93W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2670 - 1038318-FDP2670 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2670
1038318-FDP2670
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2670 1038318-FDP2670
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038318-FDP2670 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1320pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038318-FDP2670
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 19A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1320pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 19A TO220 MOSFET Transistor
278-FDP2670
200V 19A TO220 MOSFET Transistor 278-FDP2670
MOSFET N-CH 200V 19A TO220-3 Product overview: FDP2670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP2670 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 19A TO220-3 Product overview: FDP2670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP2670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP2670 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP2670
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP2670
MOSFET N-CH 200V 19A TO220-3

MOSFET N-CH 200V 19A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP2670-ND 1038318-FDP2670 278-FDP2670 FDP2670
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP2670 200V 19A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data