Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038313-FDP20N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 59.5nC @ 10V
Max Input Capacitance: 3120pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 230 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel MOSFET, 500V, 20A, 230mR, TO-220 Product overview: FDP20N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP20N50 can be used for catalog matching and distributor lookup.
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-220-3
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:250W RoHS Compliant: Yes
MOSFET N-CH 500V 20A TO220-3
MOSFET N-CH 500V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038313-FDP20N50 | 278-FDP20N50 | FDP20N50-ND | FDP20N50 | 04M9103 | FDP20N50 | FDP20N50 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP20N50 | N-Channel 500V 20A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N, To-220; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 250000 milliwatts | 250000 milliwatts | 250000 milliwatts | 250000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |