onsemi Single FETs, MOSFETs FDP100N10

Description
N-Channel 100V 75A (Tc) 208W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) 208W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP100N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP100N10-ND
Single FETs, MOSFETs FDP100N10-ND
N-Channel 100V 75A (Tc) 208W (Tc) Through Hole TO-220-3

N-Channel 100V 75A (Tc) 208W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP100N10 - 040264-FDP100N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP100N10
040264-FDP100N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP100N10 040264-FDP100N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040264-FDP100N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 7300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040264-FDP100N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 7300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
 - FDP100N10 - Rochester Electronics
Newburyport, MA, United States
FDP100N10 - Power Field-Effect Transistor, 75A, 100V, 0.01ohm, N-Channel, MOSFET, TO-220AB

FDP100N10 - Power Field-Effect Transistor, 75A, 100V, 0.01ohm, N-Channel, MOSFET, TO-220AB

Supplier's Site Datasheet
 - FDP100N10 - Rochester Electronics
Newburyport, MA, United States
FDP100N10 - Power Field-Effect Transistor, 75A, 100V, 0.01ohm, N-Channel, MOSFET, TO-220AB

FDP100N10 - Power Field-Effect Transistor, 75A, 100V, 0.01ohm, N-Channel, MOSFET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 75A MOSFET Transistor
278-FDP100N10
N-Channel 100V 75A MOSFET Transistor 278-FDP100N10
N-Channel MOSFET 100V 75A 10mR TO-220AB Product overview: FDP100N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP100N10 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 100V 75A 10mR TO-220AB Product overview: FDP100N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP100N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench

MOSFET 100V N-Channel PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP100N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP100N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP100N10
MOSFET N-CH 100V 75A TO220-3

MOSFET N-CH 100V 75A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP100N10-ND 040264-FDP100N10 FDP100N10 278-FDP100N10 FDP100N10 FDP100N10
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP100N10 N-Channel 100V 75A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-JDEC TO-220; TO-220-3
V(BR)DSS 100 volts
PD 208000 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data