onsemi Single FETs, MOSFETs FDP085N10A-F102

Description
N-Channel 100V 96A (Tc) 188W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 96A (Tc) 188W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP085N10A-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP085N10A-F102-ND
Single FETs, MOSFETs FDP085N10A-F102-ND
N-Channel 100V 96A (Tc) 188W (Tc) Through Hole TO-220-3

N-Channel 100V 96A (Tc) 188W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N-Ch, 100V, 96A, To-220; Transistor Polarity Onsemi - 07AH3941 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 96A, To-220; Transistor Polarity Onsemi
07AH3941
Mosfet, N-Ch, 100V, 96A, To-220; Transistor Polarity Onsemi 07AH3941
MOSFET, N-CH, 100V, 96A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:96A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00735ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 96A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:96A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.00735ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP085N10A-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP085N10A-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP085N10A-F102
MOSFET N-CH 100V 96A TO220-3

MOSFET N-CH 100V 96A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP085N10A-F102 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP085N10A-F102
Single FETs, MOSFETs FDP085N10A-F102
MOSFET N-CH 100V 96A TO220-3

MOSFET N-CH 100V 96A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-CHANNEL POWERTRENCH MOSFET

MOSFET 100V N-CHANNEL POWERTRENCH MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP085N10A-F102-ND 07AH3941 FDP085N10A-F102 FDP085N10A-F102 FDP085N10A-F102
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 96A, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-3; TO-220 10V TO-220; TO-220-3
IDSS 96000 milliamps 96000 milliamps
rDS(on) 0.0073 ohms
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details