MOSFET N-CH 150V 130A TO-220-3 Product overview: FDP075N15A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 130A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 130A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP075N15A can be used for catalog matching and distributor lookup.
N-Channel 150V 130A (Tc) 333W (Tc) Through Hole TO-220-3
MOSFET N-CH 150V 130A TO220-3
MOSFET N-CH 150V 130A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDP075N15A | FDP075N15A-ND | FDP075N15A | FDP075N15A |
| Product Name | 150V 130A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 333000 milliwatts | 333000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |