Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067013-FDP054N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 263W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 203nC @ 10V
Max Input Capacitance: 13280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRFB4310ZPBF; IXFP180N10T2; SUP70060E-GE3;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs 100V N-Chan PowerTrench MOSFET Product overview: FDP054N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP054N10 can be used for catalog matching and distributor lookup.
N-Channel 100V 120A (Tc) 263W (Tc) Through Hole TO-220-3
MOSFET 100V N-Chan PowerTrench MOSFET
MOSFET N-CH 100V 120A TO220-3
MOSFET N-CH 100V 120A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 067013-FDP054N10 | 2088-FDP054N10 | FDP054N10-ND | FDP054N10 | FDP054N10 | FDP054N10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP054N10 | 100V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | ||||
| PD | 263000 milliwatts | 263 milliwatts | 263000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; SOT3; TO-220AB | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |