onsemi Single FETs, MOSFETs FDP053N08B-F102

Description
N-Channel 80V 75A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 80V 75A (Tc) 146W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP053N08B-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP053N08B-F102-ND
Single FETs, MOSFETs FDP053N08B-F102-ND
N-Channel 80V 75A (Tc) 146W (Tc) Through Hole TO-220-3

N-Channel 80V 75A (Tc) 146W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDP053N08B-F102
MOSFET Transistor 2088-FDP053N08B-F102
MOSFETs Smart Power Module Product overview: FDP053N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP053N08B-F102 can be used for catalog matching and distributor lookup.

MOSFETs Smart Power Module Product overview: FDP053N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP053N08B-F102 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378413-FDP053N08B-F102 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378413-FDP053N08B-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378413-FDP053N08B-F102
Win Source Part Number: 1378413-FDP053N08B-F 102 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Series: PowerTrench® Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Base Product Number: FDP053 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 5.3mOhm @ 75A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 5960 pF @ 40 V Power Dissipation (Max): 146W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378413-FDP053N08B-F102
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: PowerTrench®
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: FDP053
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 5.3mOhm @ 75A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 5960 pF @ 40 V
Power Dissipation (Max): 146W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP053N08B-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP053N08B-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP053N08B-F102
MOSFET N-CH 80V 75A TO220-3

MOSFET N-CH 80V 75A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Smart Power Module

MOSFET Smart Power Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP053N08B-F102-ND 2088-FDP053N08B-F102 1378413-FDP053N08B-F102 FDP053N08B-F102 FDP053N08B-F102
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Transconductance 0.1000 kS
Unlock Full Specs
to access all available technical data