FDP047AN08A0 is an N-channel PowerTrench MOSFET designed for synchronous rectification, battery protection, motor drives, and uninterruptible power supplies. It is available in TO-220 and TO-247 packages, with a drain-to-source voltage rating of 75 V and a continuous drain current of 80 A at 25°C case temperature. The device has a typical on-resistance of 4.0 mΩ at 10 V gate-source voltage, a total gate charge of 92 nC, and single-pulse avalanche energy of 475 mJ. Thermal resistance is 0.48°C/W junction-to-case for both packages. Operating and storage temperatures range from -55°C to 175°C. The TO-220 package dissipates 310 W with a derating of 2.0 W/°C above 25°C, and the TO-247 package has a junction-to-ambient thermal resistance of 30°C/W.
FDP047AN08 - N-Channel, POWERTRENCH MOSFET, 75V, 80A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | FDP047AN08A0-G |
| Polarity | N-Channel |