onsemi 100V 120A TO-220 MOSFET Transistor FDP045N10A

Description
FDP045N10A - 120A, 100V, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet
Description
FDP045N10A - 120A, 100V, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDP045N10A - Rochester Electronics
Newburyport, MA, United States
FDP045N10A - 120A, 100V, N-Channel Power MOSFET, TO-220AB

FDP045N10A - 120A, 100V, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
100V 120A TO-220 MOSFET Transistor
278-FDP045N10A
100V 120A TO-220 MOSFET Transistor 278-FDP045N10A
MOSFET N-CH 100V 120A TO-220-3 Product overview: FDP045N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP045N10A can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A TO-220-3 Product overview: FDP045N10A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP045N10A can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - FDP045N10A - 1173863-FDP045N10A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDP045N10A
1173863-FDP045N10A
FETs - Single - FDP045N10A 1173863-FDP045N10A
Manufacturer: ON Semiconductor Win Source Part Number: 1173863-FDP045N10A Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 263W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 120A Rds On (Maximum) at Id, Vgs: 4.5mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 74nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5270pF at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173863-FDP045N10A
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 263W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 74nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5270pF at 50V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP045N10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP045N10A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP045N10A
MOSFET N-CH 100V 120A TO220-3

MOSFET N-CH 100V 120A TO220-3

Supplier's Site
Single FETs, MOSFETs - FDP045N10A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP045N10A
Single FETs, MOSFETs FDP045N10A
MOSFET N-CH 100V 120A TO220-3

MOSFET N-CH 100V 120A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDP045N10A 278-FDP045N10A 1173863-FDP045N10A FDP045N10A FDP045N10A
Product Name 100V 120A TO-220 MOSFET Transistor FETs - Single - FDP045N10A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
PD 263000 milliwatts 263000 milliwatts 263000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data