onsemi N-Channel 80V MOSFET Transistor FDP039N08B

Description
N-Channel PowerTrench MOSFET 80V, 171A, 3.9mOHM
Request a Quote Datasheet
Description
N-Channel PowerTrench MOSFET 80V, 171A, 3.9mOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FDP039N08B - Rochester Electronics
Newburyport, MA, United States
N-Channel PowerTrench MOSFET 80V, 171A, 3.9mOHM

N-Channel PowerTrench MOSFET 80V, 171A, 3.9mOHM

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80V MOSFET Transistor
278-FDP039N08B
N-Channel 80V MOSFET Transistor 278-FDP039N08B
N-CHANNEL POWERTRENCH MOSFET 80V Product overview: FDP039N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP039N08B can be used for catalog matching and distributor lookup.

N-CHANNEL POWERTRENCH MOSFET 80V Product overview: FDP039N08B from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDP039N08B can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP039N08B - 204105-FDP039N08B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP039N08B
204105-FDP039N08B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP039N08B 204105-FDP039N08B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204105-FDP039N08B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 133nC @ 10V Max Input Capacitance: 9450pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204105-FDP039N08B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 133nC @ 10V
Max Input Capacitance: 9450pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - FDP039N08B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
FDP039N08B
Integrated Circuits (ICs) - Transistors - MOSFETs FDP039N08B
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP039N08B 278-FDP039N08B 204105-FDP039N08B FDP039N08B
Product Name N-Channel 80V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP039N08B Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220-3
Packing Method Bulk Rail; Tube; Tube/Rail
Unlock Full Specs
to access all available technical data