onsemi N-Channel 80V 211A MOSFET Transistor FDP032N08B-F102

Description
MOSFETs N-Channel PowerTrench MOSFET 80V, 211A, 3.3mO Product overview: FDP032N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 211A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 211A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP032N08B-F102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel PowerTrench MOSFET 80V, 211A, 3.3mO Product overview: FDP032N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 211A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 211A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP032N08B-F102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 211A MOSFET Transistor
2088-FDP032N08B-F102
N-Channel 80V 211A MOSFET Transistor 2088-FDP032N08B-F102
MOSFETs N-Channel PowerTrench MOSFET 80V, 211A, 3.3mO Product overview: FDP032N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 211A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 211A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP032N08B-F102 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel PowerTrench MOSFET 80V, 211A, 3.3mO Product overview: FDP032N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 211A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 211A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP032N08B-F102 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDP032N08B-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP032N08B-F102-ND
Single FETs, MOSFETs FDP032N08B-F102-ND
N-Channel 80V 120A (Tc) 263W (Tc) Through Hole TO-220-3

N-Channel 80V 120A (Tc) 263W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP032N08B-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP032N08B-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP032N08B-F102
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 80V 3.3 MOHM TO220

MOSFET FET 80V 3.3 MOHM TO220

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDP032N08B-F102 FDP032N08B-F102-ND FDP032N08B-F102 FDP032N08B-F102
Product Name N-Channel 80V 211A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.1680 kS
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details