onsemi Single FETs, MOSFETs FDP027N08B-F102

Description
N-Channel 80V 120A (Tc) 246W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 80V 120A (Tc) 246W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDP027N08B-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP027N08B-F102-ND
Single FETs, MOSFETs FDP027N08B-F102-ND
N-Channel 80V 120A (Tc) 246W (Tc) Through Hole TO-220-3

N-Channel 80V 120A (Tc) 246W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 223A 2.7mOhm MOSFET Transistor
2088-FDP027N08B-F102
N-Channel 80V 223A 2.7mOhm MOSFET Transistor 2088-FDP027N08B-F102
MOSFETs N-Channel PwrTrench 80V 223A 2.7mOhm Product overview: FDP027N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 223A, 2.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 223A, 2.7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP027N08B-F102 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel PwrTrench 80V 223A 2.7mOhm Product overview: FDP027N08B-F102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 223A, 2.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 223A, 2.7mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP027N08B-F102 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel PwrTrench 80V 223A 2.7mOhm

MOSFET N-Channel PwrTrench 80V 223A 2.7mOhm

Buy Now Datasheet
Single FETs, MOSFETs - FDP027N08B-F102 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP027N08B-F102
Single FETs, MOSFETs FDP027N08B-F102
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 223A, 175Deg C, 246W Rohs Compliant Onsemi - 54AH6247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 223A, 175Deg C, 246W Rohs Compliant Onsemi
54AH6247
Mosfet, N-Ch, 80V, 223A, 175Deg C, 246W Rohs Compliant Onsemi 54AH6247
MOSFET, N-CH, 80V, 223A, 175DEG C, 246W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 223A, 175DEG C, 246W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDP027N08B-F102
Triode/MOS Tube/Transistor >> MOSFETs FDP027N08B-F102
80V 223A 2.7mΩ@10V,100A 246W 4.5V@250uA N Channel TO-220 MOSFETs ROHS

80V 223A 2.7mΩ@10V,100A 246W 4.5V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP027N08B-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP027N08B-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP027N08B-F102
MOSFET N-CH 80V 120A TO220-3

MOSFET N-CH 80V 120A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDP027N08B-F102-ND 2088-FDP027N08B-F102 FDP027N08B-F102 FDP027N08B-F102 54AH6247 FDP027N08B-F102 FDP027N08B-F102
Product Name Single FETs, MOSFETs N-Channel 80V 223A 2.7mOhm MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 80V, 223A, 175Deg C, 246W Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-3 TO-220 178 nC @ 10 V
MOSFET Operating Mode Enhancement
PD 246 milliwatts 246000 milliwatts 246000 milliwatts
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details