onsemi 30V MOSFET Transistor FDN537N

Description
MOSFETs 30V Single N-Ch PowerTrench MOSFET Product overview: FDN537N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN537N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V Single N-Ch PowerTrench MOSFET Product overview: FDN537N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN537N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V MOSFET Transistor
2088-FDN537N
30V MOSFET Transistor 2088-FDN537N
MOSFETs 30V Single N-Ch PowerTrench MOSFET Product overview: FDN537N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN537N can be used for catalog matching and distributor lookup.

MOSFETs 30V Single N-Ch PowerTrench MOSFET Product overview: FDN537N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN537N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN537N - 1038291-FDN537N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN537N
1038291-FDN537N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN537N 1038291-FDN537N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038291-FDN537N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.5A (Ta), 6.5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.4nC @ 10V Max Input Capacitance: 465pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038291-FDN537N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.5A (Ta), 6.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.4nC @ 10V
Max Input Capacitance: 465pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFETs - 8648506P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648506P
MOSFETs 8648506P
MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

Supplier's Site
MOSFETs - 8648506 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648506
MOSFETs 8648506
MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

Supplier's Site
MOSFETs - 1663628 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663628
MOSFETs 1663628
MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

MOSFET N-Ch 30V 6.5A PowerTrench SSOT3

Supplier's Site
Single FETs, MOSFETs - FDN537NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN537NTR-ND
Single FETs, MOSFETs FDN537NTR-ND
N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN537NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN537NDKR-ND
Single FETs, MOSFETs FDN537NDKR-ND
N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN537NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN537NCT-ND
Single FETs, MOSFETs FDN537NCT-ND
N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

N-Channel 30V 6.5A (Ta), 6.5A (Tc) 1.5W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDN537N
Triode/MOS Tube/Transistor >> MOSFETs FDN537N
30V 6.5A 23mΩ@6.5A,10V 1.5W 3V@250uA N Channel SOT-23-3 MOSFETs ROHS

30V 6.5A 23mΩ@6.5A,10V 1.5W 3V@250uA N Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN537N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN537N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN537N
MOSFET N-CH 30V 6.5A SUPERSOT3

MOSFET N-CH 30V 6.5A SUPERSOT3

Supplier's Site
Mosfet, N-Ch, 30V, 8A, Supersot-3; Transistor Polarity Onsemi - 46AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8A, Supersot-3; Transistor Polarity Onsemi
46AC0806
Mosfet, N-Ch, 30V, 8A, Supersot-3; Transistor Polarity Onsemi 46AC0806
MOSFET, N-CH, 30V, 8A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 8A, SUPERSOT-3; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN537N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN537N
Single FETs, MOSFETs FDN537N
MOSFET N-CH 30V 6.5A SUPERSOT3

MOSFET N-CH 30V 6.5A SUPERSOT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN537N
MOSFET FDN537N
MOSFET 30V Single N-Ch PowerTrench MOSFET

MOSFET 30V Single N-Ch PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDN537N 1038291-FDN537N 8648506P 8648506 FDN537NTR-ND FDN537N FDN537N 46AC0806 FDN537N FDN537N
Product Name 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN537N MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 8A, Supersot-3; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0240 kS
PD 1.5 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Package Type Reel SOT3; SOT23; SuperSOT-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details