onsemi 30V 2A MOSFET Transistor FDN360P_F095

Description
MOSFET P-CH 30V 2A Product overview: FDN360P_F095 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN360P_F095 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 2A Product overview: FDN360P_F095 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN360P_F095 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A MOSFET Transistor
278-FDN360P_F095
30V 2A MOSFET Transistor 278-FDN360P_F095
MOSFET P-CH 30V 2A Product overview: FDN360P_F095 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN360P_F095 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2A Product overview: FDN360P_F095 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDN360P_F095 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 109075-FDN360P_F095 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
109075-FDN360P_F095
Discrete Semiconductor Products 109075-FDN360P_F095
Manufacturer: Fairchild Semiconductor Win Source Part Number: 109075-FDN360P_F095 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: SuperSOT-3 FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 80 mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 9nC @ 10V Input Capacitance (Ciss) @ Vds: 298pF @ 15V Power - Max: 460mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 109075-FDN360P_F095
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: PowerTrench?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: SuperSOT-3
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 80 mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 9nC @ 10V
Input Capacitance (Ciss) @ Vds: 298pF @ 15V
Power - Max: 460mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDN360P_F095 109075-FDN360P_F095
Product Name 30V 2A MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

100V 41A MOSFET Transistor - 278-BUK7535-100A,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 149000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
 - LM5051MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 2139236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details