onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN342P FDN342P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016107-FDN342P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 635pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016107-FDN342P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 635pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN342P - 016107-FDN342P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN342P
016107-FDN342P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN342P 016107-FDN342P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016107-FDN342P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 635pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016107-FDN342P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 635pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
-20V MOSFET Transistor
2088-FDN342P
-20V MOSFET Transistor 2088-FDN342P
MOSFETs SSOT-3 P-CH -20V Product overview: FDN342P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN342P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH -20V Product overview: FDN342P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN342P can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710444 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710444
MOSFETs 6710444
MOSFET P-Channel 20V 2A SuperSOT3

MOSFET P-Channel 20V 2A SuperSOT3

Supplier's Site
MOSFETs - 6710444P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710444P
MOSFETs 6710444P
MOSFET P-Channel 20V 2A SuperSOT3

MOSFET P-Channel 20V 2A SuperSOT3

Supplier's Site
MOSFETs - 1662661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662661
MOSFETs 1662661
MOSFET P-Channel 20V 2A SuperSOT3

MOSFET P-Channel 20V 2A SuperSOT3

Supplier's Site
Single FETs, MOSFETs - FDN342PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN342PTR-ND
Single FETs, MOSFETs FDN342PTR-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN342PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN342PCT-ND
Single FETs, MOSFETs FDN342PCT-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN342PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN342PDKR-ND
Single FETs, MOSFETs FDN342PDKR-ND
P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN342P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN342P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN342P
MOSFET P-CH 20V 2A SUPERSOT3

MOSFET P-CH 20V 2A SUPERSOT3

Supplier's Site
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi - 58K1465 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi
58K1465
P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi 58K1465
P CHANNEL MOSFET, -20V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.05V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2A, SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.05V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN342P
MOSFET FDN342P
MOSFET SSOT-3 P-CH -20V

MOSFET SSOT-3 P-CH -20V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016107-FDN342P 2088-FDN342P 6710444 6710444P FDN342PTR-ND FDN342P 58K1465 FDN342P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN342P -20V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 2A, Super Sot-3; Channel Type Onsemi MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-3 Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4568-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers