onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN336P FDN336P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016103-FDN336P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN336P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 330pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.3A, 4.5V Alternative Parts (Cross-Reference): PMV160UP,215; PMV160UP; TSM2301BCX; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016103-FDN336P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN336P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 330pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.3A, 4.5V Alternative Parts (Cross-Reference): PMV160UP,215; PMV160UP; TSM2301BCX; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P Channel MOSFET, part number 23K1650, is designed for applications requiring a maximum drain-source voltage of -20V and a continuous drain current of 1.2A. It features a low on-resistance of 0.20 ohms at a gate-source voltage of -4.5V, making it suitable for efficient power management and load switching in portable electronics. The device is housed in a SuperSOT-3 package, which offers a compact footprint and improved power handling capabilities compared to traditional SOT23 packages. The MOSFET has a low gate charge of 3.6 nC, contributing to its fast switching performance. It operates within a junction temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. This component is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The P Channel MOSFET, part number 23K1650, is designed for applications requiring a maximum drain-source voltage of -20V and a continuous drain current of 1.2A. It features a low on-resistance of 0.20 ohms at a gate-source voltage of -4.5V, making it suitable for efficient power management and load switching in portable electronics. The device is housed in a SuperSOT-3 package, which offers a compact footprint and improved power handling capabilities compared to traditional SOT23 packages. The MOSFET has a low gate charge of 3.6 nC, contributing to its fast switching performance. It operates within a junction temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. This component is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN336P - 016103-FDN336P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN336P
016103-FDN336P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN336P 016103-FDN336P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016103-FDN336P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN336P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 330pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.3A, 4.5V Alternative Parts (Cross-Reference): PMV160UP,215; PMV160UP; TSM2301BCX; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016103-FDN336P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN336P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 330pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.3A, 4.5V
Alternative Parts (Cross-Reference): PMV160UP,215; PMV160UP; TSM2301BCX;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
-20V MOSFET Transistor
2088-FDN336P
-20V MOSFET Transistor 2088-FDN336P
MOSFETs SSOT-3 P-CH -20V Product overview: FDN336P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN336P can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 P-CH -20V Product overview: FDN336P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN336P can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDN336PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN336PTR-ND
Single FETs, MOSFETs FDN336PTR-ND
P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN336PCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN336PCT-ND
Single FETs, MOSFETs FDN336PCT-ND
P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN336PDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN336PDKR-ND
Single FETs, MOSFETs FDN336PDKR-ND
P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 1.3A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN336P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN336P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN336P
MOSFET P-CH 20V 1.3A SUPERSOT3

MOSFET P-CH 20V 1.3A SUPERSOT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDN336P
MOSFET FDN336P
MOSFET SSOT-3 P-CH -20V

MOSFET SSOT-3 P-CH -20V

Buy Now Datasheet
P Channel Mosfet, -20V, 1.2A Super Sot-3; Channel Type Onsemi - 58K1463 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.2A Super Sot-3; Channel Type Onsemi
58K1463
P Channel Mosfet, -20V, 1.2A Super Sot-3; Channel Type Onsemi 58K1463
P CHANNEL MOSFET, -20V, 1.2A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.2A SUPER SOT-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.2A Super Sot-3, Full Reel; Channel Type Onsemi - 23K1650 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.2A Super Sot-3, Full Reel; Channel Type Onsemi
23K1650
P Channel Mosfet, -20V, 1.2A Super Sot-3, Full Reel; Channel Type Onsemi 23K1650
P CHANNEL MOSFET, -20V, 1.2A SUPER SOT-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:500mW RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.2A SUPER SOT-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDN336P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN336P
Single FETs, MOSFETs FDN336P
MOSFET P-CH 20V 1.3A SUPERSOT3

MOSFET P-CH 20V 1.3A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016103-FDN336P 2088-FDN336P FDN336PTR-ND FDN336P FDN336P 58K1463 23K1650 FDN336P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN336P -20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -20V, 1.2A Super Sot-3; Channel Type Onsemi P Channel Mosfet, -20V, 1.2A Super Sot-3, Full Reel; Channel Type Onsemi Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SuperSOT-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
N-Channel 29A 55V 0.04ohm MOSFET Transistor - 278-AUIRFZ34N - ERSAELECTRONICS PTE. LTD.
Specs
PD 68000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers