onsemi MOSFETs FDN335N

Description
MOSFET N-Channel 20V 1.7A SuperSOT3
Request a Quote Datasheet
Description
MOSFET N-Channel 20V 1.7A SuperSOT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710422 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710422
MOSFETs 6710422
MOSFET N-Channel 20V 1.7A SuperSOT3

MOSFET N-Channel 20V 1.7A SuperSOT3

Supplier's Site
MOSFETs - 6710422P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710422P
MOSFETs 6710422P
MOSFET N-Channel 20V 1.7A SuperSOT3

MOSFET N-Channel 20V 1.7A SuperSOT3

Supplier's Site
MOSFETs - 1661803 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661803
MOSFETs 1661803
MOSFET N-Channel 20V 1.7A SuperSOT3

MOSFET N-Channel 20V 1.7A SuperSOT3

Supplier's Site
Single FETs, MOSFETs - FDN335NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN335NCT-ND
Single FETs, MOSFETs FDN335NCT-ND
N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN335NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN335NDKR-ND
Single FETs, MOSFETs FDN335NDKR-ND
N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - FDN335NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDN335NTR-ND
Single FETs, MOSFETs FDN335NTR-ND
N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.7A (Ta) 500mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN335N - 016102-FDN335N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN335N
016102-FDN335N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN335N 016102-FDN335N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016102-FDN335N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: FDN335N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 310pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.7A, 4.5V Alternative Parts (Cross-Reference): ZXMN2A14F; PMV56XN; PMV56XN,215; Introduction Date: June 08, 1999 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016102-FDN335N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: FDN335N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 310pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1.7A, 4.5V
Alternative Parts (Cross-Reference): ZXMN2A14F; PMV56XN; PMV56XN,215;
Introduction Date: June 08, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
2088-FDN335N
20V MOSFET Transistor 2088-FDN335N
MOSFETs SSOT-3 N-CH 20V Product overview: FDN335N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN335N can be used for catalog matching and distributor lookup.

MOSFETs SSOT-3 N-CH 20V Product overview: FDN335N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDN335N can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDN335N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDN335N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDN335N
MOSFET N-CH 20V 1.7A SUPERSOT3

MOSFET N-CH 20V 1.7A SUPERSOT3

Supplier's Site
Mosfet Transistor, N Channel, 1.7 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi - 25M9457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.7 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi
25M9457
Mosfet Transistor, N Channel, 1.7 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi 25M9457
MOSFET Transistor, N Channel, 1.7 A, 20 V, 70 mohm, 4.5 V, 900 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.7 A, 20 V, 70 mohm, 4.5 V, 900 mV RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 20V, 1.7A, Super Sot-3; Channel Type Onsemi - 58K1462 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 1.7A, Super Sot-3; Channel Type Onsemi
58K1462
N Channel Mosfet, 20V, 1.7A, Super Sot-3; Channel Type Onsemi 58K1462
N CHANNEL MOSFET, 20V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 1.7A, SUPER SOT-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2057 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2057
Mosfet, Full Reel; Channel Type Onsemi 67R2057
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; Power Dissipation:500mWRoH S Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; Power Dissipation:500mWRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDN335N
MOSFET FDN335N
MOSFET SSOT-3 N-CH 20V

MOSFET SSOT-3 N-CH 20V

Buy Now Datasheet
Single FETs, MOSFETs - FDN335N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDN335N
Single FETs, MOSFETs FDN335N
MOSFET N-CH 20V 1.7A SUPERSOT3

MOSFET N-CH 20V 1.7A SUPERSOT3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710422 6710422P FDN335NCT-ND 016102-FDN335N 2088-FDN335N FDN335N 25M9457 58K1462 67R2057 FDN335N FDN335N
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDN335N 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 1.7 A, 20 V, 70 Mohm, 4.5 V, 900 Mv Rohs Compliant Onsemi N Channel Mosfet, 20V, 1.7A, Super Sot-3; Channel Type Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SuperSOT-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2805S - 1149778-AUIRF2805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers