onsemi Single FETs, MOSFETs FDMT800100DC

Description
N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Request a Quote Datasheet
Description
N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDMT800100DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800100DCDKR-ND
Single FETs, MOSFETs FDMT800100DCDKR-ND
N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800100DCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800100DCTR-ND
Single FETs, MOSFETs FDMT800100DCTR-ND
N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Single FETs, MOSFETs - FDMT800100DCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDMT800100DCCT-ND
Single FETs, MOSFETs FDMT800100DCCT-ND
N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

N-Channel 100V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 100 V 162 A MOSFET Transistor
2088-FDMT800100DC
N-Channel Dual 100 V 162 A MOSFET Transistor 2088-FDMT800100DC
MOSFETs N-Channel Dual Cool 88 PowerTrench MOSFET 100 V, 162 A, 2.95 mO Product overview: FDMT800100DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V, 162 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, 162 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800100DC can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Dual Cool 88 PowerTrench MOSFET 100 V, 162 A, 2.95 mO Product overview: FDMT800100DC from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V, 162 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, 162 A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDMT800100DC can be used for catalog matching and distributor lookup.

Supplier's Site
 - FDMT800100DC - Rochester Electronics
Newburyport, MA, United States
N-Channel Dual Cool, PowerTrench MOSFET 100V, 162A

N-Channel Dual Cool, PowerTrench MOSFET 100V, 162A

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800100DC - 871670-FDMT800100DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800100DC
871670-FDMT800100DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800100DC 871670-FDMT800100DC
Manufacturer: ON Semiconductor Win Source Part Number: 871670-FDMT800100DC Series: Dual Cool™, PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: FDMT800100 Categories: Discrete Semiconductor Products Case / Package: 8-Dual Cool™88 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMT800100DCTR, FDMT800100DCDKR, FDMT800100DCCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871670-FDMT800100DC
Series: Dual Cool™, PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 24A (Ta), 162A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMT800100
Categories: Discrete Semiconductor Products
Case / Package: 8-Dual Cool™88
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMT800100DCTR, FDMT800100DCDKR, FDMT800100DCCT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET 100V 2.95 MOHM PQFN88

MOSFET FET 100V 2.95 MOHM PQFN88

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMT800100DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMT800100DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMT800100DC
MOSFET N-CH 100V 24A/162A 8DUAL

MOSFET N-CH 100V 24A/162A 8DUAL

Supplier's Site
Single FETs, MOSFETs - FDMT800100DC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDMT800100DC
Single FETs, MOSFETs FDMT800100DC
MOSFET N-CH 100V 24A/162A 8DUAL

MOSFET N-CH 100V 24A/162A 8DUAL

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 162A, 150Deg C, 156W; Channel Type Onsemi - 57AC1882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 162A, 150Deg C, 156W; Channel Type Onsemi
57AC1882
Mosfet, N-Ch, 100V, 162A, 150Deg C, 156W; Channel Type Onsemi 57AC1882
MOSFET, N-CH, 100V, 162A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:162A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:156W RoHS Compliant: Yes

MOSFET, N-CH, 100V, 162A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:162A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:156W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMT800100DCDKR-ND 2088-FDMT800100DC FDMT800100DC 871670-FDMT800100DC FDMT800100DC FDMT800100DC FDMT800100DC 57AC1882
Product Name Single FETs, MOSFETs N-Channel Dual 100 V 162 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMT800100DC MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 162A, 150Deg C, 156W; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Reel PQFN88P SOT3; 8-Dual Cool™88 8-PowerVDFN 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0660 kS
PD 156 milliwatts 3200 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data