onsemi FET, MOSFET Arrays FDMS9620S

Description
Mosfet Array 2 N-Channel (Dual) 30V 7.5A, 10A 1W Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 7.5A, 10A 1W Surface Mount 8-MLP (5x6), Power56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDMS9620STR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDMS9620STR-ND
FET, MOSFET Arrays FDMS9620STR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.5A, 10A 1W Surface Mount 8-MLP (5x6), Power56

Mosfet Array 2 N-Channel (Dual) 30V 7.5A, 10A 1W Surface Mount 8-MLP (5x6), Power56

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9620S - 016096-FDMS9620S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9620S
016096-FDMS9620S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9620S 016096-FDMS9620S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016096-FDMS9620S Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Power56 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A, 10A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 665pF @ 15V Maximum Rds On at Id,Vgs: 21.5 mOhm @ 7.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016096-FDMS9620S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Power56
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A, 10A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 665pF @ 15V
Maximum Rds On at Id,Vgs: 21.5 mOhm @ 7.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Dual SMD 30V 10A MOSFET Transistor
289-FDMS9620S
Dual SMD 30V 10A MOSFET Transistor 289-FDMS9620S
Dual N-Ch MOSFET 30V 10A 13mR Surface Mount Product overview: FDMS9620S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 10A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS9620S can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 10A 13mR Surface Mount Product overview: FDMS9620S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 10A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDMS9620S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDMS9620S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDMS9620S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDMS9620S
MOSFET 2N-CH 30V 7.5A/10A 8MLP

MOSFET 2N-CH 30V 7.5A/10A 8MLP

Supplier's Site
FET, MOSFET Arrays - FDMS9620S - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
FDMS9620S
FET, MOSFET Arrays FDMS9620S
MOSFET 2N-CH 30V 8MLP PWR56

MOSFET 2N-CH 30V 8MLP PWR56

Supplier's Site Datasheet
Dual N Channel Mosfet, 30V Power 56, Full Reel; Transistor Polarity Onsemi - 52M3186 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V Power 56, Full Reel; Transistor Polarity Onsemi
52M3186
Dual N Channel Mosfet, 30V Power 56, Full Reel; Transistor Polarity Onsemi 52M3186
DUAL N CHANNEL MOSFET, 30V POWER 56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V POWER 56, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Dual N-Ch PowerTrench MOSFET

MOSFET 30V Dual N-Ch PowerTrench MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMS9620STR-ND 016096-FDMS9620S 289-FDMS9620S FDMS9620S FDMS9620S 52M3186 FDMS9620S
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDMS9620S Dual SMD 30V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual N Channel Mosfet, 30V Power 56, Full Reel; Transistor Polarity Onsemi MOSFET
Package Type 8-PowerWDFN SOT3; Power56 8-PowerWDFN TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts
PD 1000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details